Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | - |
---|---|
Meter Function | Pulse |
Meter Range | 0.5mHz to 50kHz |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 100VAC |
P meter enc i/p NPN 48*96 100-240Vac | RS |
Rotary Pulse Indicator, Digital, 50Khz | Newark Electronics |
RATE INDICATOR | Avnet America |
K3HB-RNB 100/240VAC, LED Digi Panel Multi-Function Meter for Speed, Time,45mmx92mm | Omron Automation K3HB-RNB 100-240VAC | RS Americas |
Specialty Controllers Rate Indicator | Sager |
METER, RATE, V/NV/NPN, 100/240AC | Farnell |
Where can I find additional details, specifications and documents for a K3HBRNB100240VAC?
Additional datasheets, footprints and schematics for K3HBRNB100240VAC are listed on our Part Details page. You can also find images and similar parts to K3HBRNB100240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3HBRNB100240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3HBRNB100240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3HBRNB100240VAC fall under?
The K3HBRNB100240VAC is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K3HBRNB100240VAC when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3HBRNB100240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K3HBRNB100240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3HBRNB100240VAC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K3HBRNB100240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3HBRNB100240VAC often in real-time on the comparison pages.
What if I can't find stock of K3HBRNB100240VAC?
You can fill out our help required form which you can use to request a quote for K3HBRNB100240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.