Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$272.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$279.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$382.48
|
3
in stock
|
Buy Now | |
element14
from US$304.19
|
3
in stock
|
Buy Now | |
Farnell
from US$279.36
|
3
in stock
|
Buy Now | |
Avnet America
from US$272.85
|
-
|
Buy Now | |
RS Americas
from US$335.48
|
-
|
Buy Now | |
Distrelec
from US$383.99
|
-
|
Buy Now | |
Sager
from US$313.11
|
-
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 0mA to 20mA 4mA to 20mA 0V to 5V 1V to 5V -5V to +5V -10V to +10V |
Digit Height | 7mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 45mm |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 26.4VDC |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
Digital Meter, Volt/Current, 24Vdc | Newark Electronics |
DIGITAL METER, VOLT/CURRENT, 24VDC | element14 |
Digital panel meter 48x24 2 relay output | RS |
PANEL METER | Avnet America |
Digital panel meter 48x24 2 relay output | Omron Automation K3GN-PDC 24VDC | RS Americas |
Omron Industrial Automation Multi-Function Display | Distrelec |
Digital Panel Meters | Sager |
Where can I find additional details, specifications and documents for a K3GNPDC24VDC?
Additional datasheets, footprints and schematics for K3GNPDC24VDC are listed on our Part Details page. You can also find images and similar parts to K3GNPDC24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3GNPDC24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3GNPDC24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3GNPDC24VDC fall under?
The K3GNPDC24VDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3GNPDC24VDC when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3GNPDC24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3GNPDC24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3GNPDC24VDC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for K3GNPDC24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3GNPDC24VDC often in real-time on the comparison pages.
What if I can't find stock of K3GNPDC24VDC?
You can fill out our help required form which you can use to request a quote for K3GNPDC24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.