Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$272.85
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / -5V to +5V / -10V to +10V |
Digit Height | 7mm |
Panel Cutout Height | 22.2mm |
RoHS Compliant | Yes |
Digital panel meter 48x24 24VDC | RS |
Digital Panel Meter | Newark Electronics |
Digital panel meter 48x24 24VDC | Omron Automation K3GN-NDC 24VDC | RS Americas |
PNL MTR,1/32 DIN,2 RLY OUT | Avnet America |
Omron Industrial Automation Digital Panel Meter | Distrelec |
Digital Panel Meters | Sager |
Where can I find additional details, specifications and documents for a K3GN-NDC 24VDC?
Additional datasheets, footprints and schematics for K3GN-NDC 24VDC are listed on our Part Details page. You can also find images and similar parts to K3GN-NDC 24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3GN-NDC 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3GN-NDC 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3GN-NDC 24VDC fall under?
The K3GN-NDC 24VDC is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to K3GN-NDC 24VDC when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3GN-NDC 24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the K3GN-NDC 24VDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K3GN-NDC 24VDC have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Avnet America and Distrelec have stock available or on a lead time for K3GN-NDC 24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3GN-NDC 24VDC often in real-time on the comparison pages.
What if I can't find stock of K3GN-NDC 24VDC?
You can fill out our help required form which you can use to request a quote for K3GN-NDC 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.