Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 0mA to 20mA 1V to 5V -5V to +5V -10V to +10V |
Digit Height | 7mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 45mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
External Depth | 80mm |
External Length / Height | 24mm |
External Width | 48mm |
Operating Temperature Range | -10°C to +55°C |
Power Consumption | 2.5W |
Supply Voltage V DC | 24VDC |
Panel Meter, 2 Relay Output | Newark Electronics |
PANEL METER, 2 RELAY OUTPUT | element14 |
Where can I find additional details, specifications and documents for a K3GN-1001A?
Additional datasheets, footprints and schematics for K3GN-1001A are listed on our Part Details page. You can also find images and similar parts to K3GN-1001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3GN-1001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3GN-1001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3GN-1001A fall under?
The K3GN-1001A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to K3GN-1001A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3GN-1001A you can contact the distributor directly for product support, shipping queries etc.
Is the K3GN-1001A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3GN-1001A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K3GN-1001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3GN-1001A often in real-time on the comparison pages.
What if I can't find stock of K3GN-1001A?
You can fill out our help required form which you can use to request a quote for K3GN-1001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.