Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Illumination Colour | Green |
Where can I find additional details, specifications and documents for a K3AB2APB-20?
Additional datasheets, footprints and schematics for K3AB2APB-20 are listed on our Part Details page. You can also find images and similar parts to K3AB2APB-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3AB2APB-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3AB2APB-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3AB2APB-20 fall under?
The K3AB2APB-20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K3AB2APB-20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3AB2APB-20 you can contact the distributor directly for product support, shipping queries etc.
Is the K3AB2APB-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3AB2APB-20 have stock available?
Authorised distributors including Sager have stock available or on a lead time for K3AB2APB-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3AB2APB-20 often in real-time on the comparison pages.
What if I can't find stock of K3AB2APB-20?
You can fill out our help required form which you can use to request a quote for K3AB2APB-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.