Status: | Unknown |
---|---|
Series: | K3 Series |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-(On) |
Actuator / Cap Colour | - |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 28V |
Product Range | K3 Series |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | UL |
Bezel Height | 25.9mm |
Bezel Width | 48mm |
Colour | Black Body Red LED |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
External Depth | 48.48mm |
Illumination Colour | Red |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 43mm |
Panel Cutout length | 22mm |
ROCKER SWITCH, DPST, ILLUM RED | element14 |
Where can I find additional details, specifications and documents for a K3AB2ANB-1Z?
Additional datasheets, footprints and schematics for K3AB2ANB-1Z are listed on our Part Details page. You can also find images and similar parts to K3AB2ANB-1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3AB2ANB-1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3AB2ANB-1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3AB2ANB-1Z fall under?
The K3AB2ANB-1Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K3AB2ANB-1Z when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3AB2ANB-1Z you can contact the distributor directly for product support, shipping queries etc.
Is the K3AB2ANB-1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3AB2ANB-1Z have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for K3AB2ANB-1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3AB2ANB-1Z often in real-time on the comparison pages.
What if I can't find stock of K3AB2ANB-1Z?
You can fill out our help required form which you can use to request a quote for K3AB2ANB-1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.