K36 Hand & Workholding Tools by Klein Tools

SCREWDRIVER, SLOTTED HEAD, 152MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.43

Distributor Stock
Logo for Newark
Newark
from US$17.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$29.95
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$13.43
-
Buy Now

Specifications

Tip Size 3.6mm
Blade Length 152mm
Overall Length 247mm
RoHS Compliant NA

Alternative Descriptions

Screwdriver, Slotted Head, 152Mm | Newark Electronics
Screwdriver | Carlton-Bates


K36 Sensors by Carlo Gavazzi

FLAT KEY 13MM (PS31S & PS43S)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a K36?

Additional datasheets, footprints and schematics for K36 are listed on our Part Details page. You can also find images and similar parts to K36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K36 fall under?

The K36 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to K36 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K36 you can contact the distributor directly for product support, shipping queries etc.

Is the K36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K36 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for K36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K36 often in real-time on the comparison pages.

What if I can't find stock of K36?

You can fill out our help required form which you can use to request a quote for K36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay