Status: | Unknown |
---|---|
Series: | K3HB Series |
RoHS: | Unknown |
Accessory Type | Event Input Type 5 Point NPN Open Collector Board |
---|---|
For Use With | Omron K3HB Series Digital Indicators |
Application Type | Display Development Board |
Product Range | K3HB Series |
Approval Bodies | CE cRUus UL |
Voltage Rating | 30VDC |
Accessory Type:Event Input Type 5 Point Npn Open Collector Board | Newark Electronics |
option board (Slot D), not compatible wi | RS |
i/p option card, event input 5 point NPN | Omron Automation K35-1 | RS Americas |
5 PT. EVENT INPUT BRD/NPN TERM | Avnet America |
Specialty Controllers 5 Pt. Event Input Brd/NPN Term | Sager |
EVENT INPUT BRD, PULSE INDICATOR | Farnell |
Where can I find additional details, specifications and documents for a K351?
Additional datasheets, footprints and schematics for K351 are listed on our Part Details page. You can also find images and similar parts to K351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K351 fall under?
The K351 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to K351 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K351 you can contact the distributor directly for product support, shipping queries etc.
Is the K351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K351 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and Sager have stock available or on a lead time for K351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K351 often in real-time on the comparison pages.
What if I can't find stock of K351?
You can fill out our help required form which you can use to request a quote for K351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.