Status: | Unknown |
---|---|
Series: | K3HB Series |
RoHS: | Unknown |
Accessory Type | Relay Contact Output Board |
---|---|
For Use With | Omron K3HB Series Digital Indicators |
Application Type | Display Development Board |
Product Range | K3HB Series |
Approval Bodies | CE cRUus UL |
Current Rating | 5A |
Voltage Rating | 250VAC |
Accessory Type:Relay Contact Output Board | Newark Electronics |
O/P option for K3HB, 5 relay SPST-NO | RS |
Output Board, Relay Contact (HH/H/LL/L: SPST-NO each) | Omron Automation K34-C2 | RS Americas |
K3HB HH/H/L/LL RLYOUTPUT BOARD | Avnet America |
Relay Sockets & Hardware K3HB HH/H/L/LL RlyOutput Board | Sager |
RELAY CONTACT OUTPUT BOARD , 12VDC | Farnell |
Where can I find additional details, specifications and documents for a K34C2?
Additional datasheets, footprints and schematics for K34C2 are listed on our Part Details page. You can also find images and similar parts to K34C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K34C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K34C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K34C2 fall under?
The K34C2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to K34C2 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K34C2 you can contact the distributor directly for product support, shipping queries etc.
Is the K34C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K34C2 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and Sager have stock available or on a lead time for K34C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K34C2 often in real-time on the comparison pages.
What if I can't find stock of K34C2?
You can fill out our help required form which you can use to request a quote for K34C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.