Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Relay / Transistor Output Board |
---|---|
Voltage Rating | 250VAC |
Current Rating | 5A |
SVHC | No SVHC (19-Dec-2011) |
Approval Bodies | CE / cRUus / UL |
Accessory Type:Relay Contact Output Board | Newark Electronics |
Option card K34-C1 For Use With K3HB Digital Indicator | Omron Automation K34-C1 | RS Americas |
Option board (Slot C), 2 relays SPDT | RS |
K3HB HI/LOW RELAY OUTPUT BOARD | Avnet America |
Relay Sockets & Hardware K3HB Hi/Low Relay Output Board | Sager |
OPTION BOARD, (SL-C), 2 RELAY | Farnell |
Where can I find additional details, specifications and documents for a K34C1?
Additional datasheets, footprints and schematics for K34C1 are listed on our Part Details page. You can also find images and similar parts to K34C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K34C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K34C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K34C1 fall under?
The K34C1 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to K34C1 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K34C1 you can contact the distributor directly for product support, shipping queries etc.
Is the K34C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K34C1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Avnet America and Sager have stock available or on a lead time for K34C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K34C1 often in real-time on the comparison pages.
What if I can't find stock of K34C1?
You can fill out our help required form which you can use to request a quote for K34C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.