Status: | Unknown |
---|---|
Series: | K3HB Series |
RoHS: | Unknown |
Accessory Type | Sensor Power Supply Linear Voltage Output Board |
---|---|
For Use With | Omron K3HB Series Digital Indicators |
Application Type | Display Development Board |
Product Range | K3HB Series |
Approval Bodies | CE cRUus UL |
Current Rating | 80mA |
Supply Voltage Max | 13.2VDC |
Supply Voltage Min | 10.8VDC |
Supply Voltage V DC | 12V |
Voltage Rating | 12VDC |
Lin cur o/p 0-5/10vdc+sensor 12vdc80mA | RS |
Accessory Type:Sensor Power Supply, Linear Voltage Output Board | Newark Electronics |
12VDC SENS. PS W/ANALOG VOLT | Avnet America |
Lin cur o/p 0-5/10vdc+sensor 12vdc80mA | Omron Automation K33-L2A | RS Americas |
Specialty Controllers 12VDC Sens. PS w/Analog volt | Sager |
SENSOR PWR SUPPLY, LIN VOLT O/P BRD, 12V | Farnell |
Where can I find additional details, specifications and documents for a K33L2A?
Additional datasheets, footprints and schematics for K33L2A are listed on our Part Details page. You can also find images and similar parts to K33L2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K33L2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K33L2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K33L2A fall under?
The K33L2A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to K33L2A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K33L2A you can contact the distributor directly for product support, shipping queries etc.
Is the K33L2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K33L2A have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K33L2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K33L2A often in real-time on the comparison pages.
What if I can't find stock of K33L2A?
You can fill out our help required form which you can use to request a quote for K33L2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.