Status: | Unknown |
---|---|
Series: | K3HB Series |
RoHS: | Unknown |
Accessory Type | Sensor Power Supply Relay Output Board |
---|---|
For Use With | Omron K3HB Series Digital Indicators |
Application Type | Display Development Board |
Product Range | K3HB Series |
Approval Bodies | CE cRUus UL |
Current Rating | 80mA |
Supply Voltage Max | 13.2VDC |
Supply Voltage Min | 10.8VDC |
Supply Voltage V DC | 12V |
Voltage Rating | 12VDC |
Accessory Type:Sensor Power Supply, Relay Output Board | Newark Electronics |
option board (Slot B), not compatible wi | RS |
12VDC SENS. PS W/PASS RELAY | Avnet America |
Sensor opt bd 12VDC+1SPDT rly o/p (PASS) | Omron Automation K33-CPA | RS Americas |
Specialty Controllers 12VDC Sens. PS w/Pass Relay | Sager |
SENSOR PWR SUPPLY/ RELAY O/P BRD, 12VDC | Farnell |
Where can I find additional details, specifications and documents for a K33CPA?
Additional datasheets, footprints and schematics for K33CPA are listed on our Part Details page. You can also find images and similar parts to K33CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K33CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K33CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K33CPA fall under?
The K33CPA is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to K33CPA when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K33CPA you can contact the distributor directly for product support, shipping queries etc.
Is the K33CPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K33CPA have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Sager have stock available or on a lead time for K33CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K33CPA often in real-time on the comparison pages.
What if I can't find stock of K33CPA?
You can fill out our help required form which you can use to request a quote for K33CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.