Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,185
in stock
|
Buy Now | |
element14
from US$0.0374
|
21,444
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
21,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
17,383
in stock
|
Buy Now | |
Future Electronics
from US$0.0293
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.0200
|
5,920
in stock
|
Buy Now | |
Avnet America
from US$0.0238
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
CAP, 33PF, 50V, 5%, C0G/NP0 | element14 |
Ceramic Capacitor 33Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics |
Capacitor | RS |
Specialty Ceramic Capacitors 33pF 50V C0G 5% Radial 2.5mm 125C T/R | Future Electronics |
Capacitor, Ceramic, Cap 33 pF, Tol 5%, Vol-Rtg 50 VDC, Radial, COG, Tape & Reel | BC Components / Vishay K330J15C0GF5TL2 | RS Americas |
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 33 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K330J15C0GF5TL2?
Additional datasheets, footprints and schematics for K330J15C0GF5TL2 are listed on our Part Details page. You can also find images and similar parts to K330J15C0GF5TL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K330J15C0GF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K330J15C0GF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K330J15C0GF5TL2 fall under?
The K330J15C0GF5TL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K330J15C0GF5TL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K330J15C0GF5TL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K330J15C0GF5TL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K330J15C0GF5TL2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for K330J15C0GF5TL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K330J15C0GF5TL2 often in real-time on the comparison pages.
What if I can't find stock of K330J15C0GF5TL2?
You can fill out our help required form which you can use to request a quote for K330J15C0GF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.