Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Category | CE EN420 |
---|---|
Glove Style | Knit Wrist |
Glove Size | 10 |
Glove Colour | White |
Glove Material | Polyester |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black / White |
Design Category | Simple |
Material | Cotton / Polyester |
Size | 10 |
Where can I find additional details, specifications and documents for a K311-10?
Additional datasheets, footprints and schematics for K311-10 are listed on our Part Details page. You can also find images and similar parts to K311-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K311-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K311-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K311-10 fall under?
The K311-10 is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to K311-10 when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K311-10 you can contact the distributor directly for product support, shipping queries etc.
Is the K311-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K311-10 have stock available?
There is no stock from authorised distributors for K311-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K311-10 often in real-time on the comparison pages.
What if I can't find stock of K311-10?
You can fill out our help required form which you can use to request a quote for K311-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.