Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
Input Current | 50mA |
RoHS Compliant | Yes |
DIP-6 OPTOTRIAC NZC IFT=10mA -e3 | RS |
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 | element14 |
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant: Yes |Vishay K3022PG | Newark Electronics |
Where can I find additional details, specifications and documents for a K3022PG?
Additional datasheets, footprints and schematics for K3022PG are listed on our Part Details page. You can also find images and similar parts to K3022PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3022PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3022PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3022PG fall under?
The K3022PG is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K3022PG when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3022PG you can contact the distributor directly for product support, shipping queries etc.
Is the K3022PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K3022PG have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for K3022PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3022PG often in real-time on the comparison pages.
What if I can't find stock of K3022PG?
You can fill out our help required form which you can use to request a quote for K3022PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.