Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 400V |
Packaging | Each |
Product Range | - |
DIP-6 OPTOTRIAC NZC IFT=10mA -e3 | RS |
OPTOCOUPLER, TRIAC DRIVER | element14 |
Optocoupler, Phototriac, 3750Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a K3022P..?
Additional datasheets, footprints and schematics for K3022P.. are listed on our Part Details page. You can also find images and similar parts to K3022P.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3022P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3022P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3022P.. fall under?
The K3022P.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K3022P.. when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3022P.. you can contact the distributor directly for product support, shipping queries etc.
Is the K3022P.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3022P.. have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for K3022P...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3022P.. often in real-time on the comparison pages.
What if I can't find stock of K3022P..?
You can fill out our help required form which you can use to request a quote for K3022P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.