K3021P.. Optoelectronics, LEDs & Displays by Vishay Intertechnology

OPTOCOUPLER PHOTOTRIAC 3750VRMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Optocoupler Case Style DIP
No. of Pins 6Pins
Isolation Voltage 5.3kV
Triac Operating Mode Non Zero Crossing
Peak Repetitive Off-State Voltage Vdrm 400V
Product Range -
Input Current 50mA

Alternative Descriptions

PHOTOTRIAC,400VDRM,IFT=15MA,NZC | Rutronik
OPTOCOUPLER, PHOTOTRIAC, 5.3KV, DIP | element14
Optocoupler, Phototriac, 3750Vrms | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K3021P..?

Additional datasheets, footprints and schematics for K3021P.. are listed on our Part Details page. You can also find images and similar parts to K3021P.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K3021P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3021P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K3021P.. fall under?

The K3021P.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to K3021P.. when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K3021P.. you can contact the distributor directly for product support, shipping queries etc.

Is the K3021P.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K3021P.. have stock available?

Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for K3021P...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K3021P.. often in real-time on the comparison pages.

What if I can't find stock of K3021P..?

You can fill out our help required form which you can use to request a quote for K3021P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay