Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 250V |
Input Current | 50mA |
RoHS Compliant | Yes |
Optocoupler, Phototriac, 3750Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a K3011P?
Additional datasheets, footprints and schematics for K3011P are listed on our Part Details page. You can also find images and similar parts to K3011P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3011P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3011P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3011P fall under?
The K3011P is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K3011P when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3011P you can contact the distributor directly for product support, shipping queries etc.
Is the K3011P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K3011P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for K3011P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3011P often in real-time on the comparison pages.
What if I can't find stock of K3011P?
You can fill out our help required form which you can use to request a quote for K3011P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.