Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 270V |
---|---|
Breakover Voltage Vbo Max | 330V |
Breakover Current Max. | 10µA |
Peak Forward Current | 1A |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Product Range | - |
Breakover Voltage Range | 270V to 330V |
Thyristor Case | DO-15 |
Thyristor: sidac | Transfer Multisort Elektronik |
Sidac, 330V, 1A, Do-15-2 | Newark Electronics |
1A 270-330V SIDAC DO15 | TTI Europe |
SIDAC, 330V, DO15 | Farnell |
Where can I find additional details, specifications and documents for a K3002G?
Additional datasheets, footprints and schematics for K3002G are listed on our Part Details page. You can also find images and similar parts to K3002G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3002G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3002G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3002G fall under?
The K3002G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K3002G when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3002G you can contact the distributor directly for product support, shipping queries etc.
Is the K3002G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3002G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for K3002G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3002G often in real-time on the comparison pages.
What if I can't find stock of K3002G?
You can fill out our help required form which you can use to request a quote for K3002G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.