Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 245.5mm |
External Depth | 90mm |
Noise Rating | - |
Flow Rate - Imperial | 544cu.ft/min |
Flow Rate - Metric | 15.4m³/min |
Bearing Type | Ball |
IP Rating | IP44 |
Diagonal AC Fan, 230V, 544cfm, 85W, 3150rpm, Ball Bearing, K2E200-AD Series | ebm-papst K2E200-AD20-01 | RS Americas |
Centrifugal Blower/Ebm Papst |Ebm-Papst K2E200-AD20-01 | Newark Electronics |
AC Fan Ball Bearing 230V 0.38A 85W 3150RPM 544CFM 72dBA Flange Mount | Avnet America |
Blowers & Centrifugal Fans Diagonal Compact Module, 245.5x245.5x90mm, 230VAC, 544CFM, 85W, 3150RPM, Ball | Sager |
AXIAL FAN, 200MM, 230VAC, 544CFM | Farnell |
Where can I find additional details, specifications and documents for a K2E200-AD20-01?
Additional datasheets, footprints and schematics for K2E200-AD20-01 are listed on our Part Details page. You can also find images and similar parts to K2E200-AD20-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2E200-AD20-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2E200-AD20-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2E200-AD20-01 fall under?
The K2E200-AD20-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to K2E200-AD20-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2E200-AD20-01 you can contact the distributor directly for product support, shipping queries etc.
Is the K2E200-AD20-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2E200-AD20-01 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for K2E200-AD20-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2E200-AD20-01 often in real-time on the comparison pages.
What if I can't find stock of K2E200-AD20-01?
You can fill out our help required form which you can use to request a quote for K2E200-AD20-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.