K270J15C0GF5TL2 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 27PF 50V, C0G/NP0, 5%, RADIAL

Status: Unknown
Series: Mono-Kap Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0190

Distributor Stock
Logo for RS
RS
from US$0.06
11,024
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
3,264
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0190
2,752
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0323
-
Buy Now
Logo for element14
element14
from US$0.0433
-
Buy Now
Logo for Farnell
Farnell
from US$0.0375
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 27pF
Voltage Rating 50V
Product Range Mono-Kap Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Capacitor | RS
Capacitor, Ceramic, Cap 27 pF, Tol 5%, Vol-Rtg 50 VDC, Radial, COG, Tape & Reel | BC Components / Vishay K270J15C0GF5TL2 | RS Americas
Ceramic Capacitor 27Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 27 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
CAPACITOR, 27PF, 50V, C0G / NP0, RADIAL | element14
Multilayer Ceramic Capacitor, 27 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K270J15C0GF5TL2?

Additional datasheets, footprints and schematics for K270J15C0GF5TL2 are listed on our Part Details page. You can also find images and similar parts to K270J15C0GF5TL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K270J15C0GF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K270J15C0GF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K270J15C0GF5TL2 fall under?

The K270J15C0GF5TL2 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K270J15C0GF5TL2 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K270J15C0GF5TL2 you can contact the distributor directly for product support, shipping queries etc.

Is the K270J15C0GF5TL2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for K270J15C0GF5TL2 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for K270J15C0GF5TL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K270J15C0GF5TL2 often in real-time on the comparison pages.

What if I can't find stock of K270J15C0GF5TL2?

You can fill out our help required form which you can use to request a quote for K270J15C0GF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay