Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 240V |
---|---|
Breakover Voltage Vbo Max | 280V |
Breakover Current Max. | 10µA |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Breakover Voltage Range | 240V to 280V |
RoHS Compliant | Yes |
Sidac, 280V, 1A, Do-15 | Newark Electronics |
1A 240-280V SIDAC DO15 | TTI Europe |
Where can I find additional details, specifications and documents for a K2501G?
Additional datasheets, footprints and schematics for K2501G are listed on our Part Details page. You can also find images and similar parts to K2501G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2501G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2501G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2501G fall under?
The K2501G is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K2501G when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2501G you can contact the distributor directly for product support, shipping queries etc.
Is the K2501G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K2501G have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for K2501G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2501G often in real-time on the comparison pages.
What if I can't find stock of K2501G?
You can fill out our help required form which you can use to request a quote for K2501G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.