Status: | Unknown |
---|---|
Series: | K2/3 Series |
RoHS: | Unknown |
Prices starting from US$12.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.36
|
No stock
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Product Range | K2/3 Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Screw |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
Actuation Type | Flat |
Actuator Type | Flat |
Behind Panel Depth | 39.6mm |
Contact Current @ Contact Voltage AC Max | 4A |
Contact Current @ Contact Voltage DC Max | 10A |
Contact Current AC Max | 2A |
Contact Current DC Max | 10A |
Contact Current Rating | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 12V |
External Width | 19mm |
Full Angle | 90° |
Indexing Angle | 90° |
No. of Positions | 3Ways |
Panel Thickness Max | 11mm |
KEYSWITCH, SPDT, 3 POS, RANDOM KEY | Farnell |
Where can I find additional details, specifications and documents for a K2/3TMA 123?
Additional datasheets, footprints and schematics for K2/3TMA 123 are listed on our Part Details page. You can also find images and similar parts to K2/3TMA 123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2/3TMA 123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2/3TMA 123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2/3TMA 123 fall under?
The K2/3TMA 123 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K2/3TMA 123 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2/3TMA 123 you can contact the distributor directly for product support, shipping queries etc.
Is the K2/3TMA 123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2/3TMA 123 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for K2/3TMA 123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2/3TMA 123 often in real-time on the comparison pages.
What if I can't find stock of K2/3TMA 123?
You can fill out our help required form which you can use to request a quote for K2/3TMA 123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.