Status: | Unknown |
---|---|
Series: | K Series VISHAY |
RoHS: | Compliant |
No distributors results available
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Product Range | K Series VISHAY |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a K220J15COGF5TL2.?
Additional datasheets, footprints and schematics for K220J15COGF5TL2. are listed on our Part Details page. You can also find images and similar parts to K220J15COGF5TL2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K220J15COGF5TL2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K220J15COGF5TL2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K220J15COGF5TL2. fall under?
The K220J15COGF5TL2. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K220J15COGF5TL2. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K220J15COGF5TL2. you can contact the distributor directly for product support, shipping queries etc.
Is the K220J15COGF5TL2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K220J15COGF5TL2. have stock available?
There is no stock from authorised distributors for K220J15COGF5TL2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K220J15COGF5TL2. often in real-time on the comparison pages.
What if I can't find stock of K220J15COGF5TL2.?
You can fill out our help required form which you can use to request a quote for K220J15COGF5TL2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.