Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
13,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
13,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
10,244
in stock
|
Buy Now | |
element14
from US$0.0440
|
10,244
in stock
|
Buy Now | |
Farnell
from US$0.0412
|
10,244
in stock
|
Buy Now | |
Future Electronics
from US$0.0334
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0323
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
External Depth | 2.6mm |
External Length / Height | 35.6mm |
External Width | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
Ceramic Capacitor Multilayer Ceramic | Rapid Electronics |
Multilayer Ceramic Capacitor, Mono-Kap Series, 22 Pf, - 5%, C0G/Np0, 50 V, Radial Leaded Rohs Compliant: Yes |Vishay K220J15C0GF53L2 | Newark Electronics |
CAP, 22PF, 50V, 5%, C0G/NP0 | element14 |
22pF 50V C0G 5% Radial - Specialty Ceramic Capacitors | Future Electronics |
Capacitor MLCC Leaded K 50V 22PF ± 5 % C | RS |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K220J15C0GF53L2?
Additional datasheets, footprints and schematics for K220J15C0GF53L2 are listed on our Part Details page. You can also find images and similar parts to K220J15C0GF53L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K220J15C0GF53L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K220J15C0GF53L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K220J15C0GF53L2 fall under?
The K220J15C0GF53L2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K220J15C0GF53L2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K220J15C0GF53L2 you can contact the distributor directly for product support, shipping queries etc.
Is the K220J15C0GF53L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K220J15C0GF53L2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for K220J15C0GF53L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K220J15C0GF53L2 often in real-time on the comparison pages.
What if I can't find stock of K220J15C0GF53L2?
You can fill out our help required form which you can use to request a quote for K220J15C0GF53L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.