Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 6A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type gG fuse,6A 500V 10 x 38mm | RS |
Ferrule Fuse-Link, Size 10.3 x 38 gG, 120 kA, 500VAC, 6A, No Indicator | Mersen K215128 | RS Americas |
FUSE, HRC, GENERAL LINE, 6A | element14 |
Where can I find additional details, specifications and documents for a K215128?
Additional datasheets, footprints and schematics for K215128 are listed on our Part Details page. You can also find images and similar parts to K215128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K215128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K215128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K215128 fall under?
The K215128 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to K215128 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K215128 you can contact the distributor directly for product support, shipping queries etc.
Is the K215128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K215128 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for K215128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K215128 often in real-time on the comparison pages.
What if I can't find stock of K215128?
You can fill out our help required form which you can use to request a quote for K215128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.