Status: | Unknown |
---|---|
Series: | K1 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Product Range | K1 Series |
SVHC | No SVHC (20-Jun-2016) |
Bezel Depth | 12.19mm |
Bezel Width | 27.22mm |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 16A |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
External Depth | 36.83mm |
IP / NEMA Rating | IP68 |
No. of Electrical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Size | 27.22 x 12.19 mm |
Panel Cutout Width | 28.5mm |
Panel Cutout length | 16mm |
Tab Blade Thickness | 0.8mm |
Tab Width | 6.3mm |
ROCKER SWITCH, SPST, BLACK, I/O | element14 |
IP65 SPST snap in rocker switch w/legend | RS |
Where can I find additional details, specifications and documents for a K1ABAAAAAR?
Additional datasheets, footprints and schematics for K1ABAAAAAR are listed on our Part Details page. You can also find images and similar parts to K1ABAAAAAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K1ABAAAAAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K1ABAAAAAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K1ABAAAAAR fall under?
The K1ABAAAAAR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K1ABAAAAAR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K1ABAAAAAR you can contact the distributor directly for product support, shipping queries etc.
Is the K1ABAAAAAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K1ABAAAAAR have stock available?
Authorised distributors including element14, Farnell, Sager and RS have stock available or on a lead time for K1ABAAAAAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K1ABAAAAAR often in real-time on the comparison pages.
What if I can't find stock of K1ABAAAAAR?
You can fill out our help required form which you can use to request a quote for K1ABAAAAAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.