Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 140V |
---|---|
Breakover Voltage Vbo Max | 170V |
Breakover Current Max. | 10µA |
Peak Forward Current | 1A |
Diac / Sidac Case Style | DO-214 |
No. of Pins | 2Pins |
Product Range | - |
Breakover Voltage Range | 140V to 170V |
Thyristor Case | DO-214 |
Sidac, 170V, Do-214 | Newark Electronics |
K1500SR Series 90 Vdrm Surface Mount Sidac Power Thyristor - SMB | Future Electronics |
1A 140-170V SIDAC DO214 | TTI Europe |
SIDAC, 170V, 1A, DO-214 | Farnell |
Where can I find additional details, specifications and documents for a K1500SRP?
Additional datasheets, footprints and schematics for K1500SRP are listed on our Part Details page. You can also find images and similar parts to K1500SRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K1500SRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K1500SRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K1500SRP fall under?
The K1500SRP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K1500SRP when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K1500SRP you can contact the distributor directly for product support, shipping queries etc.
Is the K1500SRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K1500SRP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for K1500SRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K1500SRP often in real-time on the comparison pages.
What if I can't find stock of K1500SRP?
You can fill out our help required form which you can use to request a quote for K1500SRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.