Status: | Unknown |
---|---|
Series: | Series 14 Series |
RoHS: | Unknown |
Product Range | Series 14 Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Operation | Push-Pull |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Color | Green |
Pb Switch, Spst, 5A, 250Vac, Grn, Panel | Newark Electronics |
PB SWITCH, SPST, 5A, 250VAC, GRN, PANEL | element14 |
Pushbutton Switch Round 35mm 1NC-1NO MAINT Flush 24V Green LED 5A 250VAC Solder | EAO K14-271.222081 | RS Americas |
Pushbutton Switches Illuminated pushbutton-Set flat lens green flat main 1NC+1NO ST 24VAC/DC | Sager |
Where can I find additional details, specifications and documents for a K14-271.222081?
Additional datasheets, footprints and schematics for K14-271.222081 are listed on our Part Details page. You can also find images and similar parts to K14-271.222081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K14-271.222081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K14-271.222081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K14-271.222081 fall under?
The K14-271.222081 is listed under EAO Parts.
Can I view similar or alternative parts?
You can view similar parts to K14-271.222081 when available in the EAO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K14-271.222081 you can contact the distributor directly for product support, shipping queries etc.
Is the K14-271.222081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K14-271.222081 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for K14-271.222081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K14-271.222081 often in real-time on the comparison pages.
What if I can't find stock of K14-271.222081?
You can fill out our help required form which you can use to request a quote for K14-271.222081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.