Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22.3mm |
Forward Current If | 7mA |
Luminous Intensity | - |
IP / NEMA Rating | IP67 |
Product Range | 14 Series |
LED Indicator Round 22mm Plastic Flush Green Lens 24VAC/DC Solder | EAO K14-040.120081 | RS Americas |
Panel Indicator, Green, 24V, Solder | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators Indicator-Set raised lens green flat ST 24VAC/DC | Sager |
Where can I find additional details, specifications and documents for a K14-040.120081?
Additional datasheets, footprints and schematics for K14-040.120081 are listed on our Part Details page. You can also find images and similar parts to K14-040.120081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K14-040.120081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K14-040.120081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K14-040.120081 fall under?
The K14-040.120081 is listed under EAO Parts.
Can I view similar or alternative parts?
You can view similar parts to K14-040.120081 when available in the EAO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K14-040.120081 you can contact the distributor directly for product support, shipping queries etc.
Is the K14-040.120081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K14-040.120081 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for K14-040.120081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K14-040.120081 often in real-time on the comparison pages.
What if I can't find stock of K14-040.120081?
You can fill out our help required form which you can use to request a quote for K14-040.120081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.