Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centrifugal Force | 850N |
---|---|
Temperature Max | 100°C |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connection Size | 0.25" |
Material | Aluminium |
Pneumatic Ball Vibrator | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a K 13?
Additional datasheets, footprints and schematics for K 13 are listed on our Part Details page. You can also find images and similar parts to K 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K 13 fall under?
The K 13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to K 13 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K 13 you can contact the distributor directly for product support, shipping queries etc.
Is the K 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K 13 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for K 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K 13 often in real-time on the comparison pages.
What if I can't find stock of K 13?
You can fill out our help required form which you can use to request a quote for K 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.