Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 8-1AWG Small Lugs & Splices Terminals |
Crimp Application | Insulated Terminals |
Crimp Size | 8AWG to 1AWG |
Length | 10" |
RoHS Compliant | NA |
Crimp Tool | Newark Electronics |
Crimp Tool, 8-1 AWG, OL 10" (254mm), Small Lugs & Splices, Green, 1.4 lb (0.6kg) | Greenlee K111 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Type K Thermocouple Assembly |
---|---|
For Use With | Weller Electronic Soldering Stations |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a K111?
Additional datasheets, footprints and schematics for K111 are listed on our Part Details page. You can also find images and similar parts to K111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K111 fall under?
The K111 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to K111 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K111 you can contact the distributor directly for product support, shipping queries etc.
Is the K111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K111 have stock available?
Authorised distributors including Newark Electronics, element14, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for K111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K111 often in real-time on the comparison pages.
What if I can't find stock of K111?
You can fill out our help required form which you can use to request a quote for K111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.