Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Prices starting from US$13.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.10
|
55
in stock
|
Buy Now | |
TE Store
from US$39.70
|
815
in stock
|
Buy Now | |
Farnell
from US$13.69
|
500
in stock
|
Buy Now | |
element14
from US$15.15
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$17.16
|
109
in stock
|
Buy Now | |
RS Americas
from US$15.94
|
63
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
K10P-11DT5-12=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 160 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 160 Ω | Power Relay | Part Number: K10P-11DT5-12 | Internal Number: 5-1393144-0 | TE Connectivity | TE Store |
POWER RELAY, DPDT, 12VDC, 15A, QC | Farnell |
POWER RELAY, DPDT, 12VDC, 15A, PANEL | element14 |
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics |
Relay, E-Mech, DPDT, 15A, Ctrl-V 12DC, Vol-Rtg 120/30AC/DC, 6 Pin, K10 Series | TE Connectivity K10P-11DT5-12 | RS Americas |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg15A | RS |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Where can I find additional details, specifications and documents for a K10P-11DT5-12?
Additional datasheets, footprints and schematics for K10P-11DT5-12 are listed on our Part Details page. You can also find images and similar parts to K10P-11DT5-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11DT5-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11DT5-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11DT5-12 fall under?
The K10P-11DT5-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11DT5-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11DT5-12 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11DT5-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11DT5-12 have stock available?
Authorised distributors including TE Store, Farnell, element14, Newark Electronics and RS Americas have stock available or on a lead time for K10P-11DT5-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11DT5-12 often in real-time on the comparison pages.
What if I can't find stock of K10P-11DT5-12?
You can fill out our help required form which you can use to request a quote for K10P-11DT5-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.