Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
647
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
42,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
9,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,537
in stock
|
Buy Now | |
element14
from US$0.11
|
647
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5V |
No. of Pins | 2 |
Multilayer Ceramic Capacitor, 1 uF, 50 V, -20%, +80%, Y5V, Radial Leaded | Avnet Asia |
Capacitor, Ceramic, Cap 1 uF, Tol -20, +80%, 50 VDC, Radial, Y5V, Tape & Reel | BC Components / Vishay K105Z20Y5VF5TH5 | RS Americas |
Ceramic Capacitor, 1Uf, 50V, Y5V, +80,-20%, Radial | Newark Electronics |
CAP, 1µF, 50V, Y5V | element14 |
Where can I find additional details, specifications and documents for a K105Z20Y5VF5TH5?
Additional datasheets, footprints and schematics for K105Z20Y5VF5TH5 are listed on our Part Details page. You can also find images and similar parts to K105Z20Y5VF5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K105Z20Y5VF5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K105Z20Y5VF5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K105Z20Y5VF5TH5 fall under?
The K105Z20Y5VF5TH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K105Z20Y5VF5TH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K105Z20Y5VF5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K105Z20Y5VF5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K105Z20Y5VF5TH5 have stock available?
Authorised distributors including Avnet Asia, RS Americas, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for K105Z20Y5VF5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K105Z20Y5VF5TH5 often in real-time on the comparison pages.
What if I can't find stock of K105Z20Y5VF5TH5?
You can fill out our help required form which you can use to request a quote for K105Z20Y5VF5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.