Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
17,364
in stock
|
Buy Now | |
element14
from US$0.25
|
17,364
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
8,025
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | K Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
CAP, 1µF, 50V, 10%, X7R | element14 |
Specialty Ceramic Capacitors 1uF 50V X7R 10% Radial 5mm 125C T/R | Future Electronics |
Cap, 1Uf, 50V, Mlcc, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K105K20X7RF5TH5?
Additional datasheets, footprints and schematics for K105K20X7RF5TH5 are listed on our Part Details page. You can also find images and similar parts to K105K20X7RF5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K105K20X7RF5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K105K20X7RF5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K105K20X7RF5TH5 fall under?
The K105K20X7RF5TH5 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K105K20X7RF5TH5 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K105K20X7RF5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K105K20X7RF5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K105K20X7RF5TH5 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for K105K20X7RF5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K105K20X7RF5TH5 often in real-time on the comparison pages.
What if I can't find stock of K105K20X7RF5TH5?
You can fill out our help required form which you can use to request a quote for K105K20X7RF5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.