Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0412
|
1,450
in stock
|
Buy Now | |
RS Americas
from US$0.0240
|
17,264
in stock
|
Buy Now | |
element14
from US$0.0433
|
10,727
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
10,727
in stock
|
Buy Now | |
Chip One Stop
from US$0.0351
|
2,881
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5V |
Capacitor, Ceramic, Cap 0.1 uF, Tol -20, +80%, 50 VDC, Radial, Y5V, Tape & Reel | BC Components / Vishay K104Z15Y5VF5TL2 | RS Americas |
CAP, 0.1µF, 50V, Y5V | element14 |
Capacitor MLCC Radial Leaded K 50V 100N | RS |
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20%, +80%, Y5V, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K104Z15Y5VF5TL2?
Additional datasheets, footprints and schematics for K104Z15Y5VF5TL2 are listed on our Part Details page. You can also find images and similar parts to K104Z15Y5VF5TL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K104Z15Y5VF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K104Z15Y5VF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K104Z15Y5VF5TL2 fall under?
The K104Z15Y5VF5TL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K104Z15Y5VF5TL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K104Z15Y5VF5TL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K104Z15Y5VF5TL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K104Z15Y5VF5TL2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for K104Z15Y5VF5TL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K104Z15Y5VF5TL2 often in real-time on the comparison pages.
What if I can't find stock of K104Z15Y5VF5TL2?
You can fill out our help required form which you can use to request a quote for K104Z15Y5VF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.