Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0358
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
842
in stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
68,000
in stock
|
Buy Now | |
element14
from US$0.0462
|
28,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
24,712
in stock
|
Buy Now | |
Farnell
from US$0.0412
|
24,712
in stock
|
Buy Now | |
Future Electronics
from US$0.0376
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,358
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.6mm |
External Length / Height | 36.6mm |
External Width | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
CAP, 0.1µF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Vishay K104K15X7RF5TH5 | Newark Electronics |
K Series 100 nF 50V ▒10 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics |
Capacitor, Ceramic, Cap 0.1 uF, Tol 10%,Vol-Rtg 50 VDC, Radial, X7R, Tape & Reel | BC Components / Vishay K104K15X7RF5TH5 | RS Americas |
Capacitor | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a K104K15X7RF5TH5?
Additional datasheets, footprints and schematics for K104K15X7RF5TH5 are listed on our Part Details page. You can also find images and similar parts to K104K15X7RF5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K104K15X7RF5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K104K15X7RF5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K104K15X7RF5TH5 fall under?
The K104K15X7RF5TH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K104K15X7RF5TH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K104K15X7RF5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K104K15X7RF5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K104K15X7RF5TH5 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for K104K15X7RF5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K104K15X7RF5TH5 often in real-time on the comparison pages.
What if I can't find stock of K104K15X7RF5TH5?
You can fill out our help required form which you can use to request a quote for K104K15X7RF5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.