K103M15X7RF53H6 Vishay Intertechnology Parts by Vishay Intertechnology

CAPACITOR CERAMIC 0.01UF 50V X7R 20% RAD

Status: Unknown
Series: Mono-Kap Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0308

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
5
in stock
Buy Now
Logo for element14
element14
from US$0.05
5
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0344
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0308
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range Mono-Kap Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5mm

Alternative Descriptions

Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, Rad | Newark Electronics
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, RAD | element14
K Series 10 nF 50 V ▒20 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics
K,50V,10NF,10%,X7R,BULK, | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K103M15X7RF53H6?

Additional datasheets, footprints and schematics for K103M15X7RF53H6 are listed on our Part Details page. You can also find images and similar parts to K103M15X7RF53H6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K103M15X7RF53H6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K103M15X7RF53H6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K103M15X7RF53H6 fall under?

The K103M15X7RF53H6 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to K103M15X7RF53H6 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K103M15X7RF53H6 you can contact the distributor directly for product support, shipping queries etc.

Is the K103M15X7RF53H6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K103M15X7RF53H6 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for K103M15X7RF53H6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K103M15X7RF53H6 often in real-time on the comparison pages.

What if I can't find stock of K103M15X7RF53H6?

You can fill out our help required form which you can use to request a quote for K103M15X7RF53H6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay