Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
3,420
in stock
|
Buy Now | |
element14
from US$0.0418
|
21,466
in stock
|
Buy Now | |
Farnell
from US$0.0387
|
17,911
in stock
|
Buy Now | |
Future Electronics
from US$0.0345
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
3,963
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.6mm |
External Length / Height | 35.6mm |
External Width | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
CAP, 0.01µF, 50V, 10%, X7R | element14 |
K Series 10000 pF 50 V ▒10% X7R LS=2.5 mm Mono-Kap Ceramic Capacitor | Future Electronics |
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Capacitor MLCC Leaded Radial K 50V 10NF | RS |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a K103K15X7RF53L2?
Additional datasheets, footprints and schematics for K103K15X7RF53L2 are listed on our Part Details page. You can also find images and similar parts to K103K15X7RF53L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K103K15X7RF53L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K103K15X7RF53L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K103K15X7RF53L2 fall under?
The K103K15X7RF53L2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K103K15X7RF53L2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K103K15X7RF53L2 you can contact the distributor directly for product support, shipping queries etc.
Is the K103K15X7RF53L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K103K15X7RF53L2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and RS have stock available or on a lead time for K103K15X7RF53L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K103K15X7RF53L2 often in real-time on the comparison pages.
What if I can't find stock of K103K15X7RF53L2?
You can fill out our help required form which you can use to request a quote for K103K15X7RF53L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.