K103J20C0GH63H5H Capacitors by Vishay Intertechnology

CAP 0.01µF 100V 5% C0G/NP0

Status: Unknown
Series: KH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Farnell
Farnell
from US$0.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 100V
Product Range KH Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 175°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor, Mlcc, C0G, 0.01Uf, 100V, Rad | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K103J20C0GH63H5H?

Additional datasheets, footprints and schematics for K103J20C0GH63H5H are listed on our Part Details page. You can also find images and similar parts to K103J20C0GH63H5H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K103J20C0GH63H5H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K103J20C0GH63H5H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K103J20C0GH63H5H fall under?

The K103J20C0GH63H5H is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K103J20C0GH63H5H when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K103J20C0GH63H5H you can contact the distributor directly for product support, shipping queries etc.

Is the K103J20C0GH63H5H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K103J20C0GH63H5H have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for K103J20C0GH63H5H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K103J20C0GH63H5H often in real-time on the comparison pages.

What if I can't find stock of K103J20C0GH63H5H?

You can fill out our help required form which you can use to request a quote for K103J20C0GH63H5H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay