Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Compliant |
Prices starting from US$0.0308
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 1000Pf, 50V, Mlccradial Rohs Compliant: Yes |Vishay K102M15X7RF53L2 | Newark Electronics |
CAP, 1000PF, 50V, MLCCRADIAL | element14 |
K Series 1 nF 50 V â–’20 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 20%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 20%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K102M15X7RF53L2.?
Additional datasheets, footprints and schematics for K102M15X7RF53L2. are listed on our Part Details page. You can also find images and similar parts to K102M15X7RF53L2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K102M15X7RF53L2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K102M15X7RF53L2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K102M15X7RF53L2. fall under?
The K102M15X7RF53L2. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K102M15X7RF53L2. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K102M15X7RF53L2. you can contact the distributor directly for product support, shipping queries etc.
Is the K102M15X7RF53L2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K102M15X7RF53L2. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for K102M15X7RF53L2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K102M15X7RF53L2. often in real-time on the comparison pages.
What if I can't find stock of K102M15X7RF53L2.?
You can fill out our help required form which you can use to request a quote for K102M15X7RF53L2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.