K102K15X7RH5TL2 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 1000PF 100V X7R 10% RADIAL

Status: Unknown
Series: Mono-Kap Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0200

Distributor Stock
Logo for Farnell
Farnell
from US$0.0375
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0404
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0200
342
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0364
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0346
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Product Range Mono-Kap Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
No. of Pins 2

Alternative Descriptions

KV 1,0nF 100V 10% RM2,5 X7R | Rutronik
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial | Newark Electronics
K Series 1000 pF 100 V â–’10% X7R Radial Through Hole Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America
CAP, 1000PF, 100V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K102K15X7RH5TL2?

Additional datasheets, footprints and schematics for K102K15X7RH5TL2 are listed on our Part Details page. You can also find images and similar parts to K102K15X7RH5TL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K102K15X7RH5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K102K15X7RH5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K102K15X7RH5TL2 fall under?

The K102K15X7RH5TL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K102K15X7RH5TL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K102K15X7RH5TL2 you can contact the distributor directly for product support, shipping queries etc.

Is the K102K15X7RH5TL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K102K15X7RH5TL2 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for K102K15X7RH5TL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K102K15X7RH5TL2 often in real-time on the comparison pages.

What if I can't find stock of K102K15X7RH5TL2?

You can fill out our help required form which you can use to request a quote for K102K15X7RH5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay