Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0294
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
2,544
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.0294
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
2,544
in stock
|
Buy Now | |
RS Americas
from US$0.0320
|
1,382
in stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Capacitance:1000Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 1000PF, 50V, 10%, X7R | element14 |
Capacitor, Ceramic, Cap 1000 pF, Tol 10%,Vol-Rtg 50 VDC, Radial, X7R, Tape & Reel | BC Components / Vishay K102K15X7RF5TH5 | RS Americas |
K Series 1000 pF 50 V â–’10% X7R Radial Dipped Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K102K15X7RF5TH5?
Additional datasheets, footprints and schematics for K102K15X7RF5TH5 are listed on our Part Details page. You can also find images and similar parts to K102K15X7RF5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K102K15X7RF5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K102K15X7RF5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K102K15X7RF5TH5 fall under?
The K102K15X7RF5TH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K102K15X7RF5TH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K102K15X7RF5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K102K15X7RF5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K102K15X7RF5TH5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for K102K15X7RF5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K102K15X7RF5TH5 often in real-time on the comparison pages.
What if I can't find stock of K102K15X7RF5TH5?
You can fill out our help required form which you can use to request a quote for K102K15X7RF5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.