Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Prices starting from US$0.0436
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
10,797
in stock
|
Buy Now | |
Chip One Stop
from US$0.0436
|
488
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | K Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
K Series 1 nF 50 V â–’5 % Tolerance C0G Radial Multilayer Ceramic Capacitor | Future Electronics |
Capacitor, Ceramic, Cap 1000 pF, Tol 5%,Vol-Rtg 50 VDC, Radial, COG, Tape & Reel | BC Components / Vishay K102J15C0GF5TL2 | RS Americas |
Capacitor, 1000Pf/50V, C0G/Np0, Radial Rohs Compliant: Yes |Vishay K102J15C0GF5TL2 | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
CAPACITOR, 1000PF/50V, C0G / NP0, RADIAL | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K102J15C0GF5TL2?
Additional datasheets, footprints and schematics for K102J15C0GF5TL2 are listed on our Part Details page. You can also find images and similar parts to K102J15C0GF5TL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K102J15C0GF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K102J15C0GF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K102J15C0GF5TL2 fall under?
The K102J15C0GF5TL2 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to K102J15C0GF5TL2 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K102J15C0GF5TL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K102J15C0GF5TL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K102J15C0GF5TL2 have stock available?
Authorised distributors including Future Electronics, RS Americas, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for K102J15C0GF5TL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K102J15C0GF5TL2 often in real-time on the comparison pages.
What if I can't find stock of K102J15C0GF5TL2?
You can fill out our help required form which you can use to request a quote for K102J15C0GF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.