K102J15C0GF53H5 Capacitors by Vishay Intertechnology

CAP 1000PF 50V 5% C0G/NP0

Status: Unknown
Series: K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
10,427
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
10,427
in stock
Buy Now
Logo for element14
element14
from US$0.10
10,427
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 50V
Product Range K Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 1000Pf, 50V, 5%, C0G/Np0 | Newark Electronics
CAP, 1000PF, 50V, 5%, C0G/NP0 | element14
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K102J15C0GF53H5?

Additional datasheets, footprints and schematics for K102J15C0GF53H5 are listed on our Part Details page. You can also find images and similar parts to K102J15C0GF53H5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K102J15C0GF53H5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K102J15C0GF53H5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K102J15C0GF53H5 fall under?

The K102J15C0GF53H5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K102J15C0GF53H5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K102J15C0GF53H5 you can contact the distributor directly for product support, shipping queries etc.

Is the K102J15C0GF53H5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K102J15C0GF53H5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for K102J15C0GF53H5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K102J15C0GF53H5 often in real-time on the comparison pages.

What if I can't find stock of K102J15C0GF53H5?

You can fill out our help required form which you can use to request a quote for K102J15C0GF53H5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay