Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0493
Capacitance | 10pF |
---|---|
Voltage Rating | 100V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Cap, 10Pf, 100V, Mlccradial Rohs Compliant: Yes |Vishay K100J15C0GH5TL2 | Newark Electronics |
CAP, 10PF, 100V, MLCCRADIAL | element14 |
K Series 10 pF 100 V â–’5 % C0G Through Hole Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 10 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K100J15C0GH5TL2?
Additional datasheets, footprints and schematics for K100J15C0GH5TL2 are listed on our Part Details page. You can also find images and similar parts to K100J15C0GH5TL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K100J15C0GH5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K100J15C0GH5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K100J15C0GH5TL2 fall under?
The K100J15C0GH5TL2 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K100J15C0GH5TL2 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K100J15C0GH5TL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K100J15C0GH5TL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K100J15C0GH5TL2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for K100J15C0GH5TL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K100J15C0GH5TL2 often in real-time on the comparison pages.
What if I can't find stock of K100J15C0GH5TL2?
You can fill out our help required form which you can use to request a quote for K100J15C0GH5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.