Status: | Unknown |
---|---|
Series: | JYH32 Series |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | JYH32 Series |
Plug Type | Mains Plug Sold Separately |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 5A |
Where can I find additional details, specifications and documents for a JYH32-1205000?
Additional datasheets, footprints and schematics for JYH32-1205000 are listed on our Part Details page. You can also find images and similar parts to JYH32-1205000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JYH32-1205000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JYH32-1205000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JYH32-1205000 fall under?
The JYH32-1205000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to JYH32-1205000 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JYH32-1205000 you can contact the distributor directly for product support, shipping queries etc.
Is the JYH32-1205000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JYH32-1205000 have stock available?
There is no stock from authorised distributors for JYH32-1205000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JYH32-1205000 often in real-time on the comparison pages.
What if I can't find stock of JYH32-1205000?
You can fill out our help required form which you can use to request a quote for JYH32-1205000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.