Status: | Unknown |
---|---|
Series: | JY6105 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 105 x 0.11mm |
Conductor Material | Copper |
Jacket Material | - |
External Diameter | - |
Voltage Rating | - |
Product Range | JY6105 Series |
Conductor Make-up | 105 / 0.11mm |
Secondary Insulation Material | PVC |
Multiconductor Unshielded Cable, 2, 105 X 0.11Mm, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power JY-6105. | Newark Electronics |
CABLE, AUDIO, FLEX, 2X3.5MM, 100M | element14 |
Where can I find additional details, specifications and documents for a JY-6105.?
Additional datasheets, footprints and schematics for JY-6105. are listed on our Part Details page. You can also find images and similar parts to JY-6105. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JY-6105. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JY-6105. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JY-6105. fall under?
The JY-6105. is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to JY-6105. when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JY-6105. you can contact the distributor directly for product support, shipping queries etc.
Is the JY-6105. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JY-6105. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JY-6105..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JY-6105. often in real-time on the comparison pages.
What if I can't find stock of JY-6105.?
You can fill out our help required form which you can use to request a quote for JY-6105. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.