Status: | Unknown |
---|---|
Series: | JY1260 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 0.65mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | 60 x 0.12mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | JY1260 Series |
Conductor Make-up | 60 / 0.12mm |
Multicore Unscreened Cable, Audio Flex, 2 Core, 0.65 Mm , 60 X 0.12Mm, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power JY1260 | Newark Electronics |
CABLE, AUDIO, 2X0.65MM, TRANSP, 100M | element14 |
Where can I find additional details, specifications and documents for a JY1260?
Additional datasheets, footprints and schematics for JY1260 are listed on our Part Details page. You can also find images and similar parts to JY1260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JY1260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JY1260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JY1260 fall under?
The JY1260 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to JY1260 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JY1260 you can contact the distributor directly for product support, shipping queries etc.
Is the JY1260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JY1260 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JY1260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JY1260 often in real-time on the comparison pages.
What if I can't find stock of JY1260?
You can fill out our help required form which you can use to request a quote for JY1260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.