Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
Mod Conn, R/A Rj45 Jack, 8P8C, 1Port, Sm Rohs Compliant: Yes |Pulse Electronics JXD6-0002NL | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, SMT | Farnell |
CONNRJ45SMD1X1100P0.0423611111111111GGTY | Avnet Abacus |
Where can I find additional details, specifications and documents for a JXD6-0002NL?
Additional datasheets, footprints and schematics for JXD6-0002NL are listed on our Part Details page. You can also find images and similar parts to JXD6-0002NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXD6-0002NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXD6-0002NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXD6-0002NL fall under?
The JXD6-0002NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXD6-0002NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXD6-0002NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXD6-0002NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXD6-0002NL have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for JXD6-0002NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXD6-0002NL often in real-time on the comparison pages.
What if I can't find stock of JXD6-0002NL?
You can fill out our help required form which you can use to request a quote for JXD6-0002NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.